Teledyne Relays Relay;SSR;Industrial;Cur-Rtg 5A;Ctrl-V 32DC;Vol-Rtg 50DC;Pnl-Mnt;Screw 603-2

Description
Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength for safety and protection of signal-level circuits Fast Switching Speed Transformer or Optical Isolation Compact Package Screw, Pin, and Fast-On Terminals Available
Description
Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength for safety and protection of signal-level circuits Fast Switching Speed Transformer or Optical Isolation Compact Package Screw, Pin, and Fast-On Terminals Available

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Industrial;Cur-Rtg 5A;Ctrl-V 32DC;Vol-Rtg 50DC;Pnl-Mnt;Screw - 70020739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Industrial;Cur-Rtg 5A;Ctrl-V 32DC;Vol-Rtg 50DC;Pnl-Mnt;Screw
70020739
Relay;SSR;Industrial;Cur-Rtg 5A;Ctrl-V 32DC;Vol-Rtg 50DC;Pnl-Mnt;Screw 70020739
Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength for safety and protection of signal-level circuits Fast Switching Speed Transformer or Optical Isolation Compact Package Screw, Pin, and Fast-On Terminals Available

Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays

  • Fast switching speed is important
  • Floating output eliminates ground loops and signal-level ground noise
  • Low off-state leakage current high offstate impedance
  • High dielectric strength for safety and protection of signal-level circuits
  • Fast Switching Speed
  • Transformer or Optical Isolation
  • Compact Package
  • Screw, Pin, and Fast-On Terminals Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Solid State Relays
Product Number 70020739
Product Name Relay;SSR;Industrial;Cur-Rtg 5A;Ctrl-V 32DC;Vol-Rtg 50DC;Pnl-Mnt;Screw
Application Type General
Mounting Panel
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4875 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details