Teledyne e2v Semiconductors Space Grade Processors, Modules & Memories

Description
Product Status: Active Performances, Ecosystem & Reduced Power • Dual PowerArchitecture e500 core, Up to 1.33GHz, 6kDMIPS • NXP P2020 based • 512 Kbyte L2 Cache with ECC, Gigabit Ethernet, PCIe 1.0, UARTs, SPI, I2C Radiation tolerance • TID : 100 krad(Si) • SEL : > 60 MeV.cm²/mg • SEU/SEFI : Public data available up to a LET of 52 MeV.cm²/mg Applications • Image processing / Data crunching and compression • Telecommunications with ultra-low latency Sampling now with Teledyne e2v Space Specifics • Reduced lead time – EMs available • NASA Level 1 (NASA EEE-INST-002 – Section M4 – PEMs) & ECSS Class 1 (ECSS-Q-ST-60-13C)
Datasheet
Description
Product Status: Active Performances, Ecosystem & Reduced Power • Dual PowerArchitecture e500 core, Up to 1.33GHz, 6kDMIPS • NXP P2020 based • 512 Kbyte L2 Cache with ECC, Gigabit Ethernet, PCIe 1.0, UARTs, SPI, I2C Radiation tolerance • TID : 100 krad(Si) • SEL : > 60 MeV.cm²/mg • SEU/SEFI : Public data available up to a LET of 52 MeV.cm²/mg Applications • Image processing / Data crunching and compression • Telecommunications with ultra-low latency Sampling now with Teledyne e2v Space Specifics • Reduced lead time – EMs available • NASA Level 1 (NASA EEE-INST-002 – Section M4 – PEMs) & ECSS Class 1 (ECSS-Q-ST-60-13C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Saint-Egrève, France
Space Grade Processors, Modules & Memories
Space Grade Processors, Modules & Memories
Product Status: Active Performances, Ecosystem & Reduced Power • Dual PowerArchitecture e500 core, Up to 1.33GHz, 6kDMIPS • NXP P2020 based • 512 Kbyte L2 Cache with ECC, Gigabit Ethernet, PCIe 1.0, UARTs, SPI, I2C Radiation tolerance • TID : 100 krad(Si) • SEL : > 60 MeV.cm²/mg • SEU/SEFI : Public data available up to a LET of 52 MeV.cm²/mg Applications • Image processing / Data crunching and compression • Telecommunications with ultra-low latency Sampling now with Teledyne e2v Space Specifics • Reduced lead time – EMs available • NASA Level 1 (NASA EEE-INST-002 – Section M4 – PEMs) & ECSS Class 1 (ECSS-Q-ST-60-13C)

Product Status: Active

Performances, Ecosystem & Reduced Power
• Dual PowerArchitecture e500 core, Up to 1.33GHz, 6kDMIPS
• NXP P2020 based
• 512 Kbyte L2 Cache with ECC, Gigabit Ethernet, PCIe 1.0, UARTs, SPI, I2C
Radiation tolerance
• TID : 100 krad(Si)
• SEL : > 60 MeV.cm²/mg
• SEU/SEFI : Public data available up to a LET of 52 MeV.cm²/mg

Applications
• Image processing / Data crunching and compression
• Telecommunications with ultra-low latency
Sampling now with Teledyne e2v Space Specifics
• Reduced lead time – EMs available
• NASA Level 1 (NASA EEE-INST-002 – Section M4 – PEMs) & ECSS Class 1 (ECSS-Q-ST-60-13C)

Supplier's Site Datasheet

Technical Specifications

  Teledyne e2v Semiconductors
Product Category Microprocessor Chips (MPU)
Product Name Space Grade Processors, Modules & Memories
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3354ZCZ60 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM1808 Sitara Processor - AM1808EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Microprocessor MPU - 694-A80496DX2-66 - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family Embedded - Microprocessors
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details