Manufacturer: E2V
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024170-M38510/20702
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Density: 256 kb
Number of Pins: 16
Categories: OEM Parts(M-N)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024170-M38510/20702BEA |
| Product Name | OEM Parts - OEM Parts (M - N) - M38510/20702BEA |