Product Status: Active
This new DAC provides an analog bandwidth extending beyond 7GHz facilitating multi-band, direct digital synthesis up to K-band (26.5GHz).
Compared to EV12DS460, the EV12DS480 DAC offers extended frequency capabilties and benefits from Teledyne e2v’s investment in advanced test technology to extend significantly the range of minimum guaranteed DAC performance at up to 8GSPS and can achieve clean signal generation up to 26.5GHz. The datasheet’s minimum performance guarantees are given at frequency levels that were never achieved before.
EV12DS480 is also ready for space applications, designed for new space systems in a plastic package, it is offered in various reliability grades including NASA grade 1. Qualification and Radiation reports (TiD + HI) are available.
The EV12DS480 operates at up to 8.5 GSps. It has four output operating modes (NRZ, RTZ, NRTZ & RF). And it also includes an exclusive programmable pulse shaping feature that is useful to work across multiple Nyquist zones.
Our customers often praise the quality of our technical support, so don’t hold your questions, simply send them to us through the form below and let us help you.
| Teledyne e2v Semiconductors | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Name | Digital to Analog converters |
| Package Type | fpBGA 196 |