Teledyne Coax Switches RF Coaxial Switch CCS-19N760

Description
The CCS-19/CS-19 is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time.
Request a Quote
Description
The CCS-19/CS-19 is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - CCS-19N760 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
CCS-19N760
RF Coaxial Switch CCS-19N760
The CCS-19/CS-19 is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time.

The CCS-19/CS-19 is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number CCS-19N760
Product Name RF Coaxial Switch
Package Type Connectorized
Connector Type N
Frequency Range 2000 MHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-2SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS2KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT
View Details
0.4 to 3.8 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13638-700LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 700 to 3800 MHz
Isolation 30 dB
View Details
5 suppliers