Teledyne Coax Switches RF Coaxial Switch CCRT-53S40

Description
The CCRT-53S/CRT-53S is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors.
Request a Quote
Description
The CCRT-53S/CRT-53S is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - CCRT-53S40 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
CCRT-53S40
RF Coaxial Switch CCRT-53S40
The CCRT-53S/CRT-53S is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors.

The CCRT-53S/CRT-53S is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number CCRT-53S40
Product Name RF Coaxial Switch
Package Type SMA
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers
RF Coaxial Switches - NMSD2KH - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details