Teledyne Coax Switches RF Coaxial Switch CCRT-40K6D-S

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - CCRT-40K6D-S - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
CCRT-40K6D-S
RF Coaxial Switch CCRT-40K6D-S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number CCRT-40K6D-S
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSW-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details