Teledyne Coax Switches RF Coaxial Switch CCRT-33S8E-T

Description
Internal Terminations DC-18GHz SPDT Switch Latching. The CCRT-33 Switch is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors. This version of the CCRT-33 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (3) and includes Option T: TTL Drivers with Diodes.
Request a Quote Datasheet
Description
Internal Terminations DC-18GHz SPDT Switch Latching. The CCRT-33 Switch is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors. This version of the CCRT-33 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (3) and includes Option T: TTL Drivers with Diodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - CCRT-33S8E-T - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
CCRT-33S8E-T
RF Coaxial Switch CCRT-33S8E-T
Internal Terminations DC-18GHz SPDT Switch Latching. The CCRT-33 Switch is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors. This version of the CCRT-33 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (3) and includes Option T: TTL Drivers with Diodes.

Internal Terminations DC-18GHz SPDT Switch Latching. The CCRT-33 Switch is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors. This version of the CCRT-33 has a latching actuator (12 VDC with both indicator contacts and self-cutoff), female SMA connectors (3) and includes Option T: TTL Drivers with Diodes.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number CCRT-33S8E-T
Product Name RF Coaxial Switch
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMSD2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF - Antenna tuners - BGSA20UGL8 - BGSA20UGL8 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type 2xSPST
View Details