Polycom HDX 9004 Video Conferencing System Superior HD 1280X1024 Video Resolution Polycom's VC2 vision realized with presence capabilities and full management of systems through Polycom Converged Management Application (Polycom CMA) solution Hear voices and music clearly with 22 kHz audio in StereoSurround Share HD content easily in native resolution including images, documents and multimedia An optional 8 way embedded multipoint bridgeallows for greater flexibility for your largerconferences The HDX 9000 systems' intuitive user interfaces are by bolstered by high-performance architectures that radicallyboost video conference quality and allows attendees to interact and communicate naturally. The HDX 9000 series systems powerfully and seamlessly integrate with rich media tools to enhance anypresentation or meeting environment. Through integration of the Polycom HDX 9000 system's powerful setof APIs and abundant video and audio connectors, customers can create and customize conferencing solutionsfor simple to advanced applications, including auditoriums utilizing multiple cameras, projectors anddisplays, executive boardrooms with touch-panel displays, recessed lighting and individual participantmonitors, and training facilities with high definition lecture recording systems and HD document cameras. Life-like conference audio for HDX 9000 system environments is driven by Polycom Siren 22 and PolycomStereoSurroun
d technologies, enabling attendees to hear remote participants' voices in stereo through leftand right dual-mode speakers within a single microphone array. The HDX 9000 system is powerful enoughto discern the most subtle of sounds and transmit them to others in the conference, enabling clearer and lessambiguous communications and more efficient meetings. This product is also known as: 2200-23500-001
Polycom HDX 9004 Video Conferencing System Superior HD 1280X1024 Video Resolution Polycom's VC2 vision realized with presence capabilities and full management of systems through Polycom Converged Management Application (Polycom CMA) solution Hear voices and music clearly with 22 kHz audio in StereoSurround Share HD content easily in native resolution including images, documents and multimedia An optional 8 way embedded multipoint bridgeallows for greater flexibility for your largerconferences The HDX 9000 systems' intuitive user interfaces are by bolstered by high-performance architectures that radicallyboost video conference quality and allows attendees to interact and communicate naturally. The HDX 9000 series systems powerfully and seamlessly integrate with rich media tools to enhance anypresentation or meeting environment. Through integration of the Polycom HDX 9000 system's powerful setof APIs and abundant video and audio connectors, customers can create and customize conferencing solutionsfor simple to advanced applications, including auditoriums utilizing multiple cameras, projectors anddisplays, executive boardrooms with touch-panel displays, recessed lighting and individual participantmonitors, and training facilities with high definition lecture recording systems and HD document cameras. Life-like conference audio for HDX 9000 system environments is driven by Polycom Siren 22 and PolycomStereoSurround technologies, enabling attendees to hear remote participants' voices in stereo through leftand right dual-mode speakers within a single microphone array. The HDX 9000 system is powerful enoughto discern the most subtle of sounds and transmit them to others in the conference, enabling clearer and lessambiguous communications and more efficient meetings. This product is also known as: 2200-23500-001