Listen LS-04-216 Listen Technology LS-04 Advanced Installed FM System 216 Mhz Available in 72 MHz or 216 MHz Superior audio (80dB SNR) One LT-800 Stationary Transmitter ADA Compliance Signage Kit Universal Antenna Kit Rack Mount Kit Four LR-500 Programmable Display Receivers with ear speakers Four sets of NiMH rechargeable batteries 4-unit Charging/Carrying Case Documents and Downloads LS-04 Data Sheet The Advanced Installed System includes the LR-500 Programmable Receivers, a charging case and rechargeable batteries to add functionality and value to your system. Perfect for where your guest changes the channel to find the audio source. The LR-500 receiver can be programmed to receive only the channels you are using. This system also helps public venues to meet Americans with Disabilities Act (ADA) guidelines. Be sure to specify whether you need 72MHz or 216MHz equipment. You can also substitute any accessories to better meet your needs, such as substituting a rack mount kit, antenna. You may also add receivers or even a wireless speaker / receiver. Use this system for auditory assistance, in-ear cueing, board and training meetings, and overflow areas. Great for outdoor events, corporations, theaters, and houses of worship. This product is also known as: LS-04-216, LS-04, Listen Technology, FM System
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Listen Technology LS-04 Advanced Installed FM System 216 Mhz |