Available in 5g, 50g, and 100g models, Telatemp’s programmable UltraSHOCK+XR Data Recorder is a battery-powered, stand-alone data logger that measures and records up to 174,762 date and time stamped measurements per channel. The UltraSHOCK+XR measures and records temperature, pressure, and humidity at the selected reading rates, while shock in 3 axes is recorded as the peak acceleration level over the same interval. This “time bin” feature ensures that shock data is recorded at the maximum value. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged.
The UltraSHOCK+XR Extended Run Recorder is designed to operate within moving environments such as vehicles, trains and ships. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as active, vibration-sensitive pharmaceuticals. The UltraSHOCK+XR is supplied with three internal accelerometers oriented for measurement of three perpendicular axes. The unit can be mounted in any orientation.
Powered by 6 replaceable D-cell alkaline batteries. Typical battery life is up to 60 days.
With the Telatemp Micro Series Software*, starting, stopping and downloading from the UltraSHOCK+XR Shock Recorder is simple and easy. Data can also be viewed in graphical, tabular, and summary form, displayed in date and time stamped gravities (g and mg), temperature (°C, °F, K, °R). humidity (%RH, mg/ml water vapor concentration), pressure (PSIA, inHg, mmHg, bar, atm, Torr, Pa, kPa, MPa) and saved to your PC as an electronic file.The data can also be exported to Excel® for further calculations.
Complete user manual can be viewed onscreen or printed out from the software.
*MLSP-USB Software & USB Interface is required.
| Telatemp Corporation | |
|---|---|
| Product Category | Data Loggers and Data Recorders |
| Product Number | ULTRAXR-50 |
| Product Name | UltraSHOCK+XR TEMP, HUMIDITY, PRESSURE, SHOCK RECORDER |