Telatemp Corporation TD100R 100G TELADROP RESETTABLE TD100R

Description
TelaDrop Resettable Impact Recorder Included with two warning labels Dimensions: 0.83" x 1.02" x 0.21" Weight: 0.16 oz. each Accuracy: ±20% of the rated g-force Activation: Reset before each use - see product instructions Adhesive: Self-adhesvie back on a release liner Packed in zip-lock poly bags Minimum order: 10 pieces The Resettable TelaDrop can be installed on the outside of a package or product or discreetly tucked away so only the proper receivers know it is there. It can be reused up to 10 times, resists tampering, and cannot be mistakenly reset. The resettable model is also useful for monitoring sensitive products during assembly, such as computers. Simple Operation: When impact exceeds the rated G-range of the TelaDrop, the bidirectional arrow windows turn from red to black to indicate which surface of a package sustained shock.
Description
TelaDrop Resettable Impact Recorder Included with two warning labels Dimensions: 0.83" x 1.02" x 0.21" Weight: 0.16 oz. each Accuracy: ±20% of the rated g-force Activation: Reset before each use - see product instructions Adhesive: Self-adhesvie back on a release liner Packed in zip-lock poly bags Minimum order: 10 pieces The Resettable TelaDrop can be installed on the outside of a package or product or discreetly tucked away so only the proper receivers know it is there. It can be reused up to 10 times, resists tampering, and cannot be mistakenly reset. The resettable model is also useful for monitoring sensitive products during assembly, such as computers. Simple Operation: When impact exceeds the rated G-range of the TelaDrop, the bidirectional arrow windows turn from red to black to indicate which surface of a package sustained shock.

Suppliers

Company
Product
Description
Supplier Links
TD100R 100G TELADROP RESETTABLE - TD100R - Telatemp Corporation
Fullerton, CA, USA
TD100R 100G TELADROP RESETTABLE
TD100R
TD100R 100G TELADROP RESETTABLE TD100R
TelaDrop Resettable Impact Recorder Included with two warning labels Dimensions: 0.83" x 1.02" x 0.21" Weight: 0.16 oz. each Accuracy: ±20% of the rated g-force Activation: Reset before each use - see product instructions Adhesive: Self-adhesvie back on a release liner Packed in zip-lock poly bags Minimum order: 10 pieces The Resettable TelaDrop can be installed on the outside of a package or product or discreetly tucked away so only the proper receivers know it is there. It can be reused up to 10 times, resists tampering, and cannot be mistakenly reset. The resettable model is also useful for monitoring sensitive products during assembly, such as computers. Simple Operation: When impact exceeds the rated G-range of the TelaDrop, the bidirectional arrow windows turn from red to black to indicate which surface of a package sustained shock.

TelaDrop Resettable Impact Recorder
Included with two warning labels
Dimensions: 0.83" x 1.02" x 0.21"
Weight: 0.16 oz. each
Accuracy: ±20% of the rated g-force
Activation: Reset before each use - see product instructions
Adhesive: Self-adhesvie back on a release liner
Packed in zip-lock poly bags
Minimum order: 10 pieces
The Resettable TelaDrop can be installed on the outside of a package or product or discreetly tucked away so only the proper receivers know it is there. It can be reused up to 10 times, resists tampering, and cannot be mistakenly reset. The resettable model is also useful for monitoring sensitive products during assembly, such as computers.
Simple Operation: When impact exceeds the rated G-range of the TelaDrop, the bidirectional arrow windows turn from red to black to indicate which surface of a package sustained shock.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number TD100R
Product Name TD100R 100G TELADROP RESETTABLE
Unlock Full Specs
to access all available technical data

Similar Products

Mobile handheld with data logger - 1-DA110 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Hand-Held device
Host Connection Digital IO
Inputs Strain gauge full bridge
View Details
Data Loggers - 1469091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; USB
Agency Approval RoHS Compliant
Analog Channels 1 #
View Details
1% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details