Telatemp Corporation SL210F 99C TEMPERATURE SENSOR LABEL SL210F

Description
Model SL210F Single window non-reversible temperature recording label Response temperatures are marked in °F and °C Dimensions: 10mm diameter Presented on rolls of 1,200 each or cards of 30 or 50 each Minimum order: 100 each
Description
Model SL210F Single window non-reversible temperature recording label Response temperatures are marked in °F and °C Dimensions: 10mm diameter Presented on rolls of 1,200 each or cards of 30 or 50 each Minimum order: 100 each

Suppliers

Company
Product
Description
Supplier Links
SL210F 99C TEMPERATURE SENSOR LABEL - SL210F - Telatemp Corporation
Fullerton, CA, USA
SL210F 99C TEMPERATURE SENSOR LABEL
SL210F
SL210F 99C TEMPERATURE SENSOR LABEL SL210F
Model SL210F Single window non-reversible temperature recording label Response temperatures are marked in °F and °C Dimensions: 10mm diameter Presented on rolls of 1,200 each or cards of 30 or 50 each Minimum order: 100 each

Model SL210F
Single window non-reversible temperature recording label

Response temperatures are marked in °F and °C

Dimensions: 10mm diameter

Presented on rolls of 1,200 each or cards of 30 or 50 each

Minimum order: 100 each

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Safety Labels and Signs
Product Number SL210F
Product Name SL210F 99C TEMPERATURE SENSOR LABEL
Safety / Warning Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Label, 230Vac, Card Of 10; Label Type Te Connectivity - 07WX0863 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.5 inches (38 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details