TE Connectivity Label, 230Vac, Card Of 10; Label Type Te Connectivity 13027

Description
LABEL, 230VAC, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl; Label Legend:230VAC; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Legend:230VAC RoHS Compliant: Yes
Datasheet
Description
LABEL, 230VAC, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl; Label Legend:230VAC; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Legend:230VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, 230Vac, Card Of 10; Label Type Te Connectivity - 07WX0863 - Newark, An Avnet Company
Chicago, IL, United States
Label, 230Vac, Card Of 10; Label Type Te Connectivity
07WX0863
Label, 230Vac, Card Of 10; Label Type Te Connectivity 07WX0863
LABEL, 230VAC, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl; Label Legend:230VAC; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Legend:230VAC RoHS Compliant: Yes

LABEL, 230VAC, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl; Label Legend:230VAC; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Legend:230VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 07WX0863
Product Name Label, 230Vac, Card Of 10; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details