Telatemp Corporation MICRO PH / TEMPERATURE DATALOGGER ML-PH-A

Description
The ML-PH-A Micro pH / Temperature Datalogger is a miniature, battery powered, stand alone pH and temperature recorder. This is an all-in-one compact, portable, easy to use device that will measure and record up to 13,107 measurements per channel. The ML-PH-A will directly connect to many commonly used pH electrodes, in addition, the ML-PH-A will also directly connect to many ORP electrodes. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The ML-PH-A makes data retrieval quick and easy. Simply plug it into an empty com port and our userfriendly software does the rest.
Description
The ML-PH-A Micro pH / Temperature Datalogger is a miniature, battery powered, stand alone pH and temperature recorder. This is an all-in-one compact, portable, easy to use device that will measure and record up to 13,107 measurements per channel. The ML-PH-A will directly connect to many commonly used pH electrodes, in addition, the ML-PH-A will also directly connect to many ORP electrodes. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The ML-PH-A makes data retrieval quick and easy. Simply plug it into an empty com port and our userfriendly software does the rest.

Suppliers

Company
Product
Description
Supplier Links
MICRO PH / TEMPERATURE DATALOGGER - ML-PH-A - Telatemp Corporation
Fullerton, CA, USA
MICRO PH / TEMPERATURE DATALOGGER
ML-PH-A
MICRO PH / TEMPERATURE DATALOGGER ML-PH-A
The ML-PH-A Micro pH / Temperature Datalogger is a miniature, battery powered, stand alone pH and temperature recorder. This is an all-in-one compact, portable, easy to use device that will measure and record up to 13,107 measurements per channel. The ML-PH-A will directly connect to many commonly used pH electrodes, in addition, the ML-PH-A will also directly connect to many ORP electrodes. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The ML-PH-A makes data retrieval quick and easy. Simply plug it into an empty com port and our userfriendly software does the rest.

The ML-PH-A Micro pH / Temperature Datalogger is a miniature, battery powered, stand alone pH and temperature recorder. This is an all-in-one compact, portable, easy to use device that will measure and record up to 13,107 measurements per channel.
The ML-PH-A will directly connect to many commonly used pH electrodes, in addition, the ML-PH-A will also directly connect to many ORP electrodes. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere.
The ML-PH-A makes data retrieval quick and easy. Simply plug it into an empty com port and our userfriendly software does the rest.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number ML-PH-A
Product Name MICRO PH / TEMPERATURE DATALOGGER
Unlock Full Specs
to access all available technical data

Similar Products

Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
Application General Lab & Industrial
Outputs Relay Output
View Details
1% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Processor Module - ibaM-DAQ - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Outputs Galvanically isolated; solid-state DC switch
View Details
Mobile handheld with data logger - 1-DA110 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Hand-Held device
Host Connection Digital IO
Inputs Strain gauge full bridge
View Details