Telatemp Corporation MICRO SUBMERSIBLE DATALOGGER 66mm X 18mm SS CASE -40C TO 80C ML-MTS-B

Description
Telatemp’s Micro Submersible ML-MTS-B Temperature Data Logger is miniature in size measuring only 2.6” x 0.7” dia. (66 x 18mm). Designed to fit in the smallest spaces (including most beverage bottles), this industrial grade instrument retains an accuracy specification of ±0.5°C and can operate in temperatures from -40°C to +80°C. MLSP-USB-M Software & USB Interface is required. See product information sheet for specifications.
Description
Telatemp’s Micro Submersible ML-MTS-B Temperature Data Logger is miniature in size measuring only 2.6” x 0.7” dia. (66 x 18mm). Designed to fit in the smallest spaces (including most beverage bottles), this industrial grade instrument retains an accuracy specification of ±0.5°C and can operate in temperatures from -40°C to +80°C. MLSP-USB-M Software & USB Interface is required. See product information sheet for specifications.

Suppliers

Company
Product
Description
Supplier Links
MICRO SUBMERSIBLE DATALOGGER 66mm X 18mm SS CASE -40C TO 80C - ML-MTS-B - Telatemp Corporation
Fullerton, CA, USA
MICRO SUBMERSIBLE DATALOGGER 66mm X 18mm SS CASE -40C TO 80C
ML-MTS-B
MICRO SUBMERSIBLE DATALOGGER 66mm X 18mm SS CASE -40C TO 80C ML-MTS-B
Telatemp’s Micro Submersible ML-MTS-B Temperature Data Logger is miniature in size measuring only 2.6” x 0.7” dia. (66 x 18mm). Designed to fit in the smallest spaces (including most beverage bottles), this industrial grade instrument retains an accuracy specification of ±0.5°C and can operate in temperatures from -40°C to +80°C. MLSP-USB-M Software & USB Interface is required. See product information sheet for specifications.

Telatemp’s Micro Submersible ML-MTS-B Temperature Data Logger is miniature in size measuring only 2.6” x 0.7” dia. (66 x 18mm). Designed to fit in the smallest spaces (including most beverage bottles), this industrial grade instrument retains an accuracy specification of ±0.5°C and can operate in temperatures from -40°C to +80°C.
MLSP-USB-M Software & USB Interface is required.
See product information sheet for specifications.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number ML-MTS-B
Product Name MICRO SUBMERSIBLE DATALOGGER 66mm X 18mm SS CASE -40C TO 80C
Unlock Full Specs
to access all available technical data

Similar Products

Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application General Lab & Industrial
View Details
100% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Communication Module - ibaM-COM - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Host Connection RJ45
View Details
Mobile handheld with data logger - 1-DA110 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Hand-Held device
Host Connection Digital IO
Inputs Strain gauge full bridge
View Details