Telatemp Corporation MICRO TCTEMP2000 LCD DISPAY THERMOCOUPLE DATA LOGGER ML-LCD-TCT

Description
Telatemp’s Micro TCTemp2000 ML-LCD-TCT is a battery powered 2-channel data logger that can be used to record ambient temperatures from -20°C to +60°C with a temperature resolution of 0.1°C and calibrated accuracy of ±1.0°C (0°C to +50°C). The external channel provides for one mini-connector input for type J, K, T, E, R, S, B, and N thermocouples. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.
Description
Telatemp’s Micro TCTemp2000 ML-LCD-TCT is a battery powered 2-channel data logger that can be used to record ambient temperatures from -20°C to +60°C with a temperature resolution of 0.1°C and calibrated accuracy of ±1.0°C (0°C to +50°C). The external channel provides for one mini-connector input for type J, K, T, E, R, S, B, and N thermocouples. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.

Suppliers

Company
Product
Description
Supplier Links
MICRO TCTEMP2000 LCD DISPAY THERMOCOUPLE DATA LOGGER - ML-LCD-TCT - Telatemp Corporation
Fullerton, CA, USA
MICRO TCTEMP2000 LCD DISPAY THERMOCOUPLE DATA LOGGER
ML-LCD-TCT
MICRO TCTEMP2000 LCD DISPAY THERMOCOUPLE DATA LOGGER ML-LCD-TCT
Telatemp’s Micro TCTemp2000 ML-LCD-TCT is a battery powered 2-channel data logger that can be used to record ambient temperatures from -20°C to +60°C with a temperature resolution of 0.1°C and calibrated accuracy of ±1.0°C (0°C to +50°C). The external channel provides for one mini-connector input for type J, K, T, E, R, S, B, and N thermocouples. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.

Telatemp’s Micro TCTemp2000 ML-LCD-TCT is a battery powered 2-channel data logger that can be used to record ambient temperatures from -20°C to +60°C with a temperature resolution of 0.1°C and calibrated accuracy of ±1.0°C (0°C to +50°C).
The external channel provides for one mini-connector input for type J, K, T, E, R, S, B, and N thermocouples.
MLSP-USB Software & USB Interface is required.
See product information sheet for specifications.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number ML-LCD-TCT
Product Name MICRO TCTEMP2000 LCD DISPAY THERMOCOUPLE DATA LOGGER
Unlock Full Specs
to access all available technical data

Similar Products

Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Application General Lab & Industrial
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details
Communication Module - ibaM-COM - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Host Connection RJ45
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Form Factor Stand-alone
Inputs RTD Input
View Details