Telatemp Corporation MICRO HI-TEMP SUBMERSIBLE DATALOGGER W/ PROBE SS CASE ML-HTS-C

Description
Telatemp’s Micro Submersible ML-HTS-C Temperature Data Logger is submersible up to 150’ (45m) of water and is designed to record temperatures between -40C to +150°C with 0.05°C resolution and ±0.5°C accuracy. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.
Description
Telatemp’s Micro Submersible ML-HTS-C Temperature Data Logger is submersible up to 150’ (45m) of water and is designed to record temperatures between -40C to +150°C with 0.05°C resolution and ±0.5°C accuracy. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.

Suppliers

Company
Product
Description
Supplier Links
MICRO HI-TEMP SUBMERSIBLE DATALOGGER W/ PROBE SS CASE - ML-HTS-C - Telatemp Corporation
Fullerton, CA, USA
MICRO HI-TEMP SUBMERSIBLE DATALOGGER W/ PROBE SS CASE
ML-HTS-C
MICRO HI-TEMP SUBMERSIBLE DATALOGGER W/ PROBE SS CASE ML-HTS-C
Telatemp’s Micro Submersible ML-HTS-C Temperature Data Logger is submersible up to 150’ (45m) of water and is designed to record temperatures between -40C to +150°C with 0.05°C resolution and ±0.5°C accuracy. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.

Telatemp’s Micro Submersible ML-HTS-C Temperature Data Logger is submersible up to 150’ (45m) of water and is designed to record temperatures between -40C to +150°C with 0.05°C resolution and ±0.5°C accuracy.
MLSP-USB Software & USB Interface is required.
See product information sheet for specifications.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number ML-HTS-C
Product Name MICRO HI-TEMP SUBMERSIBLE DATALOGGER W/ PROBE SS CASE
Unlock Full Specs
to access all available technical data

Similar Products

Mobile handheld with data logger - 1-DA110 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Hand-Held device
Host Connection Digital IO
Inputs Strain gauge full bridge
View Details
Data Loggers - 2410574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; USB
Agency Approval RoHS Compliant
Analog Channels 1 #
View Details
1% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details