Telatemp’s Micro Submersible ML-HTS-B Temperature Data Logger is submersible up to 150' (45m) of water and is designed to record temperatures between -40C to + 80°C (-40°F to +176°F) with 0.1°C resolution and ±0.5°C accuracy from 0°C to 50°C. This compact, portable data logger is housed in a stainless steel case and will record up to 32,767 date and time stamped temperature readings at user-defined intervals.
MLSP-USB Software & USB Interface is required.
See product information sheet for specifications.
| Telatemp Corporation | |
|---|---|
| Product Category | Data Loggers and Data Recorders |
| Product Number | ML-HTS-B |
| Product Name | MICRO SUBMERSIBLE DATALOGGER SS CASE -40C TO 80C |