Telatemp Corporation MICRO SUBMERSIBLE DATALOGGER ML-HTS-B-IS

Description
Telatemp's Micro Submersible ML-HTS-B-IS Temperature Data Logger is designed to record temperatures between -40C to + 80°C (-40°F to +176°F) with 0.1°C resolution and ±0.5°C accuracy from 0°C to 50°C. Certified as intrinsically safe for Class I, Division 1, groups A, B, C and D and non-incendive for Class I, Division 2, groups A, B, C and D hazardous environments. This compact, portable data logger is housed in a stainless steel case and will record up to 32,767 date and time stamped temperature readings at user-defined intervals. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.
Description
Telatemp's Micro Submersible ML-HTS-B-IS Temperature Data Logger is designed to record temperatures between -40C to + 80°C (-40°F to +176°F) with 0.1°C resolution and ±0.5°C accuracy from 0°C to 50°C. Certified as intrinsically safe for Class I, Division 1, groups A, B, C and D and non-incendive for Class I, Division 2, groups A, B, C and D hazardous environments. This compact, portable data logger is housed in a stainless steel case and will record up to 32,767 date and time stamped temperature readings at user-defined intervals. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.

Suppliers

Company
Product
Description
Supplier Links
MICRO SUBMERSIBLE DATALOGGER - ML-HTS-B-IS - Telatemp Corporation
Fullerton, CA, USA
MICRO SUBMERSIBLE DATALOGGER
ML-HTS-B-IS
MICRO SUBMERSIBLE DATALOGGER ML-HTS-B-IS
Telatemp's Micro Submersible ML-HTS-B-IS Temperature Data Logger is designed to record temperatures between -40C to + 80°C (-40°F to +176°F) with 0.1°C resolution and ±0.5°C accuracy from 0°C to 50°C. Certified as intrinsically safe for Class I, Division 1, groups A, B, C and D and non-incendive for Class I, Division 2, groups A, B, C and D hazardous environments. This compact, portable data logger is housed in a stainless steel case and will record up to 32,767 date and time stamped temperature readings at user-defined intervals. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.

Telatemp's Micro Submersible ML-HTS-B-IS Temperature Data Logger is designed to record temperatures between -40C to + 80°C (-40°F to +176°F) with 0.1°C resolution and ±0.5°C accuracy from 0°C to 50°C.
Certified as intrinsically safe for Class I, Division 1, groups A, B, C and D and non-incendive for Class I, Division 2, groups A, B, C and D hazardous environments. This compact, portable data logger is housed in a stainless steel case and will record up to 32,767 date and time stamped temperature readings at user-defined intervals.
MLSP-USB Software & USB Interface is required.
See product information sheet for specifications.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number ML-HTS-B-IS
Product Name MICRO SUBMERSIBLE DATALOGGER
Unlock Full Specs
to access all available technical data

Similar Products

100% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Form Factor Stand-alone
Inputs RTD Input
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
Application General Lab & Industrial
User Interface Touch Screen
View Details