Telatemp Corporation WIRELESS TEMP/HUMIDITY DATALOGGER TRANSMITER ML-H-D-RF

Description
The ML-H-D-RF is a battery powered humidity and temperature recorder with a wireless transmitter. This is an all-in-one compact, portable, easy to use device that will measure and record up to 5,461 measurements per channel. The ML-H-D-RF combines the features from the standard product line and adds the convenience of a wireless transmitter. When enabled, the wireless transmitter will transmit readings back to the host computer where the data can be analyzed in real time. These readings are also logged to the device’s memory for added data security. The convenient slide switch allows the transmitter to be turned on or off without affecting the operation of the device. The ML-H-D-RF Logger interfaces with the convenient MLSP Support Package allowing users to set-up and custom-configure the logger, print or display recorded information in graph or table form, then save to disk or export to a spreadsheet program. Data can be downloaded without interrupting the recording function. The device can be started, stopped and configured directly from your computer. Its small size allows it to fit almost anywhere. In addition to the wireless communications, the ML-H-D-RF makes data retrieval quick and easy. Simply plug the device into an empty COM port and our user-friendly software will handle the rest. And Telatemp provides calibration services to NIST traceable standards for all the Micro products.
Description
The ML-H-D-RF is a battery powered humidity and temperature recorder with a wireless transmitter. This is an all-in-one compact, portable, easy to use device that will measure and record up to 5,461 measurements per channel. The ML-H-D-RF combines the features from the standard product line and adds the convenience of a wireless transmitter. When enabled, the wireless transmitter will transmit readings back to the host computer where the data can be analyzed in real time. These readings are also logged to the device’s memory for added data security. The convenient slide switch allows the transmitter to be turned on or off without affecting the operation of the device. The ML-H-D-RF Logger interfaces with the convenient MLSP Support Package allowing users to set-up and custom-configure the logger, print or display recorded information in graph or table form, then save to disk or export to a spreadsheet program. Data can be downloaded without interrupting the recording function. The device can be started, stopped and configured directly from your computer. Its small size allows it to fit almost anywhere. In addition to the wireless communications, the ML-H-D-RF makes data retrieval quick and easy. Simply plug the device into an empty COM port and our user-friendly software will handle the rest. And Telatemp provides calibration services to NIST traceable standards for all the Micro products.

Suppliers

Company
Product
Description
Supplier Links
WIRELESS TEMP/HUMIDITY DATALOGGER TRANSMITER - ML-H-D-RF - Telatemp Corporation
Fullerton, CA, USA
WIRELESS TEMP/HUMIDITY DATALOGGER TRANSMITER
ML-H-D-RF
WIRELESS TEMP/HUMIDITY DATALOGGER TRANSMITER ML-H-D-RF
The ML-H-D-RF is a battery powered humidity and temperature recorder with a wireless transmitter. This is an all-in-one compact, portable, easy to use device that will measure and record up to 5,461 measurements per channel. The ML-H-D-RF combines the features from the standard product line and adds the convenience of a wireless transmitter. When enabled, the wireless transmitter will transmit readings back to the host computer where the data can be analyzed in real time. These readings are also logged to the device’s memory for added data security. The convenient slide switch allows the transmitter to be turned on or off without affecting the operation of the device. The ML-H-D-RF Logger interfaces with the convenient MLSP Support Package allowing users to set-up and custom-configure the logger, print or display recorded information in graph or table form, then save to disk or export to a spreadsheet program. Data can be downloaded without interrupting the recording function. The device can be started, stopped and configured directly from your computer. Its small size allows it to fit almost anywhere. In addition to the wireless communications, the ML-H-D-RF makes data retrieval quick and easy. Simply plug the device into an empty COM port and our user-friendly software will handle the rest. And Telatemp provides calibration services to NIST traceable standards for all the Micro products.

The ML-H-D-RF is a battery powered humidity and temperature recorder with a wireless transmitter. This is an all-in-one compact, portable, easy to use device that will measure and record up to 5,461 measurements per channel.
The ML-H-D-RF combines the features from the standard product line and adds the convenience of a wireless transmitter. When enabled, the wireless transmitter will transmit readings back to the host computer where the data can be analyzed in real time. These readings are also logged to the device’s memory for added data security. The convenient slide switch allows the transmitter to be turned on or off without affecting the operation of the device. The ML-H-D-RF Logger interfaces with the convenient MLSP Support Package allowing users to set-up and custom-configure the logger, print or display recorded information in graph or table form, then save to disk or export to a spreadsheet program. Data can be downloaded without interrupting the recording function.
The device can be started, stopped and configured directly from your computer. Its small size allows it to fit almost anywhere. In addition to the wireless communications, the ML-H-D-RF makes data retrieval quick and easy. Simply plug the device into an empty COM port and our user-friendly software will handle the rest.
And Telatemp provides calibration services to NIST traceable standards for all the Micro products.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number ML-H-D-RF
Product Name WIRELESS TEMP/HUMIDITY DATALOGGER TRANSMITER
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1232284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection RS232/422/485; USB; Rs232, usb
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Carbon Dioxide (CO2) and Carbon Monoxide (CO) Handheld Gas Detector -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details