CO2Meter.com 25% Oxygen and 100% Carbon Dioxide Sampling Data Logger

Description
The 25% Oxygen and 100% Carbon Dioxide Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample. The pricing on this device is dependent upon the number of sensors that are added to the device, please select by using the drop-down below. Features Gas Concentrations: Carbon Dioxide and Oxygen Includes: RH, AMB, DP, ALTI Additional Gases: any 20mm EC sensor can be added CO2 Measurement range: 100% O2 Measurement range: 25% Large, backlit LCD display for easy readability including graphing Audible Alarm Data Logging with micro SD Card (16GB included) Li-ion rechargeable batteries lasting 30+ hrs. (included) Metal Carrying Case Included Applications Laboratory & Scientific Medical Industrial Construction Safety
Request a Quote
Description
The 25% Oxygen and 100% Carbon Dioxide Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample. The pricing on this device is dependent upon the number of sensors that are added to the device, please select by using the drop-down below. Features Gas Concentrations: Carbon Dioxide and Oxygen Includes: RH, AMB, DP, ALTI Additional Gases: any 20mm EC sensor can be added CO2 Measurement range: 100% O2 Measurement range: 25% Large, backlit LCD display for easy readability including graphing Audible Alarm Data Logging with micro SD Card (16GB included) Li-ion rechargeable batteries lasting 30+ hrs. (included) Metal Carrying Case Included Applications Laboratory & Scientific Medical Industrial Construction Safety
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25% Oxygen and 100% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Ormond Beach, FL, United States
25% Oxygen and 100% Carbon Dioxide Sampling Data Logger
25% Oxygen and 100% Carbon Dioxide Sampling Data Logger
The 25% Oxygen and 100% Carbon Dioxide Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample. The pricing on this device is dependent upon the number of sensors that are added to the device, please select by using the drop-down below. Features Gas Concentrations: Carbon Dioxide and Oxygen Includes: RH, AMB, DP, ALTI Additional Gases: any 20mm EC sensor can be added CO2 Measurement range: 100% O2 Measurement range: 25% Large, backlit LCD display for easy readability including graphing Audible Alarm Data Logging with micro SD Card (16GB included) Li-ion rechargeable batteries lasting 30+ hrs. (included) Metal Carrying Case Included Applications Laboratory & Scientific Medical Industrial Construction Safety

The 25% Oxygen and 100% Carbon Dioxide Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample.

The pricing on this device is dependent upon the number of sensors that are added to the device, please select by using the drop-down below.

Features

  • Gas Concentrations: Carbon Dioxide and Oxygen
  • Includes: RH, AMB, DP, ALTI
  • Additional Gases: any 20mm EC sensor can be added
  • CO2 Measurement range: 100%
  • O2 Measurement range: 25%
  • Large, backlit LCD display for easy readability including graphing
  • Audible Alarm
  • Data Logging with micro SD Card (16GB included)
  • Li-ion rechargeable batteries lasting 30+ hrs. (included)
  • Metal Carrying Case Included

Applications

  • Laboratory & Scientific
  • Medical
  • Industrial
  • Construction
  • Safety
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Data Loggers and Data Recorders
Product Name 25% Oxygen and 100% Carbon Dioxide Sampling Data Logger
Form Factor Modular Bay or Slot System
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide (CO2), Carbon Monoxide (CO) and Oxygen (O2) Handheld Detector -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to ? F (0 to ? C)
View Details
CO2 and Ammonia Multi Gas Detector -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
100% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Portable CO2 Detector and Alarm -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to ? F (0 to ? C)
View Details