Model CT-20C-D+38C
Irreversible -20°C descending and 38°C ascending temperature recorder
Dimensions: 1.38"x.69"x.22" thick
Length with activation tab: 2.13"
Weight: .15oz
Self-adhevise back with release liner
Packaged in heat sealed bags
Minimum order: 20 each
| Telatemp Corporation | |
|---|---|
| Product Category | Data Loggers and Data Recorders |
| Product Number | CT-20C-D+38C |
| Product Name | CT-20C-D+38C COLDSNAP+ RECORDER |