Telatemp Corporation TC PROBE HEAVY DUTY PENETRATION SS 6'' TYPE K 85-1667

Description
These probes are great for penetrating soft or semisoft materials. Choose from a wide variety of sharp penetration tip, hypodermic-tip, or heavy-duty probes. Probes include handle with strain relief spring and feature color-coded ANSI miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Overall probe sheath lengths may vary up to ±0.25".
Description
These probes are great for penetrating soft or semisoft materials. Choose from a wide variety of sharp penetration tip, hypodermic-tip, or heavy-duty probes. Probes include handle with strain relief spring and feature color-coded ANSI miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Overall probe sheath lengths may vary up to ±0.25".

Suppliers

Company
Product
Description
Supplier Links
TC PROBE HEAVY DUTY PENETRATION SS 6'' TYPE K - 85-1667 - Telatemp Corporation
Fullerton, CA, USA
TC PROBE HEAVY DUTY PENETRATION SS 6'' TYPE K
85-1667
TC PROBE HEAVY DUTY PENETRATION SS 6'' TYPE K 85-1667
These probes are great for penetrating soft or semisoft materials. Choose from a wide variety of sharp penetration tip, hypodermic-tip, or heavy-duty probes. Probes include handle with strain relief spring and feature color-coded ANSI miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Overall probe sheath lengths may vary up to ±0.25".

These probes are great for penetrating soft or semisoft materials. Choose from a wide variety of sharp penetration tip, hypodermic-tip, or heavy-duty probes. Probes include handle with strain relief spring and feature color-coded ANSI miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Overall probe sheath lengths may vary up to ±0.25".

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Thermocouple Temperature Probes
Product Number 85-1667
Product Name TC PROBE HEAVY DUTY PENETRATION SS 6'' TYPE K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T4) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
Thermocouple Sensors - 20034922-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type J
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details