Telatemp Corporation TC PROBE STANDARD PENETRATION 4.5'' TYPE K 85-1665

Description
This general purpose penetration probe with stainless steel sheath and glass-filled polypropelene material handle has a .156 inch diameter. This product is suitable for general and industrial food service preparations. Mini connector compatible with most digital thermometers.
Description
This general purpose penetration probe with stainless steel sheath and glass-filled polypropelene material handle has a .156 inch diameter. This product is suitable for general and industrial food service preparations. Mini connector compatible with most digital thermometers.

Suppliers

Company
Product
Description
Supplier Links
TC PROBE STANDARD PENETRATION 4.5'' TYPE K - 85-1665 - Telatemp Corporation
Fullerton, CA, USA
TC PROBE STANDARD PENETRATION 4.5'' TYPE K
85-1665
TC PROBE STANDARD PENETRATION 4.5'' TYPE K 85-1665
This general purpose penetration probe with stainless steel sheath and glass-filled polypropelene material handle has a .156 inch diameter. This product is suitable for general and industrial food service preparations. Mini connector compatible with most digital thermometers.

This general purpose penetration probe with stainless steel sheath and glass-filled polypropelene material handle has a .156 inch diameter. This product is suitable for general and industrial food service preparations.
Mini connector compatible with most digital thermometers.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Thermocouple Temperature Probes
Product Number 85-1665
Product Name TC PROBE STANDARD PENETRATION 4.5'' TYPE K
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement on Surfaces, Surface thermocouple with pipe clamp -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details