Telatemp Corporation 25 Foot THERMOCOUPLE EXTENSION CABLE TYPE K 85-1635

Description
All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).
Description
All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).

Suppliers

Company
Product
Description
Supplier Links
25 Foot THERMOCOUPLE EXTENSION CABLE TYPE K - 85-1635 - Telatemp Corporation
Fullerton, CA, USA
25 Foot THERMOCOUPLE EXTENSION CABLE TYPE K
85-1635
25 Foot THERMOCOUPLE EXTENSION CABLE TYPE K 85-1635
All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).

All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Thermocouple Wire
Product Number 85-1635
Product Name 25 Foot THERMOCOUPLE EXTENSION CABLE TYPE K
Thermocouple Type K
Diameter 0.0320 inch (0.8128 mm)
Gauge 20 Gauge
Length 300 inch (7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 192145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 9.84 inch (250 mm)
View Details
Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details