Telatemp Corporation 10 Foot THERMOCOUPLE EXTENSION CABLE TYPE K 85-1630

Description
All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).
Description
All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).

Suppliers

Company
Product
Description
Supplier Links
10 Foot THERMOCOUPLE EXTENSION CABLE TYPE K - 85-1630 - Telatemp Corporation
Fullerton, CA, USA
10 Foot THERMOCOUPLE EXTENSION CABLE TYPE K
85-1630
10 Foot THERMOCOUPLE EXTENSION CABLE TYPE K 85-1630
All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).

All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Thermocouple Wire
Product Number 85-1630
Product Name 10 Foot THERMOCOUPLE EXTENSION CABLE TYPE K
Thermocouple Type K
Diameter 0.0320 inch (0.8128 mm)
Gauge 20 Gauge
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2000605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.1378 inch (3.5 mm)
Length 78.74 inch (2000 mm)
View Details
Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details