Telatemp Corporation DOUBLE JUNCTION WATERPROOF pHTestr 20 356-3420

Description
Waterproof pHTestrs are great for outdoor applications such as taking pH measurements in lakes and streams. Designed to float in water, you can even attach a line to the housing for easy retrieval. Valox® sensor housing resists most chemicals. All waterproof pHTestrs have a replaceable sensor for easy maintenance. Double-junction electrode sensor handles wastewater and solutions containing sulfides, heavy metals, and TRIS. Electrode sensor offers a clog-resistant Kynar® junction and a recessed, glass pH bulb to protect against breakage. The keypad clicks to confirm operation, and allows access to a variety of functions. Calibrate up to three pH points with the auto-buffer recognition at both USA and NIST standard buffers. Additional features include a automatic temperature compensation (ATC), hold function, auto-off function, self-diagnostic error messages, and a three-segment battery-life indicator. pHTestr 30 features ±0.01 pH accuracy along with dual display pH and selectable °C or °F temperature display.
Description
Waterproof pHTestrs are great for outdoor applications such as taking pH measurements in lakes and streams. Designed to float in water, you can even attach a line to the housing for easy retrieval. Valox® sensor housing resists most chemicals. All waterproof pHTestrs have a replaceable sensor for easy maintenance. Double-junction electrode sensor handles wastewater and solutions containing sulfides, heavy metals, and TRIS. Electrode sensor offers a clog-resistant Kynar® junction and a recessed, glass pH bulb to protect against breakage. The keypad clicks to confirm operation, and allows access to a variety of functions. Calibrate up to three pH points with the auto-buffer recognition at both USA and NIST standard buffers. Additional features include a automatic temperature compensation (ATC), hold function, auto-off function, self-diagnostic error messages, and a three-segment battery-life indicator. pHTestr 30 features ±0.01 pH accuracy along with dual display pH and selectable °C or °F temperature display.

Suppliers

Company
Product
Description
Supplier Links
DOUBLE JUNCTION WATERPROOF pHTestr 20 - 356-3420 - Telatemp Corporation
Fullerton, CA, USA
DOUBLE JUNCTION WATERPROOF pHTestr 20
356-3420
DOUBLE JUNCTION WATERPROOF pHTestr 20 356-3420
Waterproof pHTestrs are great for outdoor applications such as taking pH measurements in lakes and streams. Designed to float in water, you can even attach a line to the housing for easy retrieval. Valox® sensor housing resists most chemicals. All waterproof pHTestrs have a replaceable sensor for easy maintenance. Double-junction electrode sensor handles wastewater and solutions containing sulfides, heavy metals, and TRIS. Electrode sensor offers a clog-resistant Kynar® junction and a recessed, glass pH bulb to protect against breakage. The keypad clicks to confirm operation, and allows access to a variety of functions. Calibrate up to three pH points with the auto-buffer recognition at both USA and NIST standard buffers. Additional features include a automatic temperature compensation (ATC), hold function, auto-off function, self-diagnostic error messages, and a three-segment battery-life indicator. pHTestr 30 features ±0.01 pH accuracy along with dual display pH and selectable °C or °F temperature display.
Waterproof pHTestrs are great for outdoor applications such as taking pH measurements in lakes and streams. Designed to float in water, you can even attach a line to the housing for easy retrieval. Valox® sensor housing resists most chemicals.
All waterproof pHTestrs have a replaceable sensor for easy maintenance. Double-junction electrode sensor handles wastewater and solutions containing sulfides, heavy metals, and TRIS. Electrode sensor offers a clog-resistant Kynar® junction and a recessed, glass pH bulb to protect against breakage.
The keypad clicks to confirm operation, and allows access to a variety of functions. Calibrate up to three pH points with the auto-buffer recognition at both USA and NIST standard buffers. Additional features include a automatic temperature compensation (ATC), hold function, auto-off function, self-diagnostic error messages, and a three-segment battery-life indicator.
pHTestr 30 features ±0.01 pH accuracy along with dual display pH and selectable °C or °F temperature display.
Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category pH Instruments
Product Number 356-3420
Product Name DOUBLE JUNCTION WATERPROOF pHTestr 20
Unlock Full Specs
to access all available technical data

Similar Products

720 Series II Analog pH Monitor/Controller - 722II - Myron L Company
Specs
Form Factor Lab / Benchtop; Panel
Features and Functionality Automatic Temperature Compensation
pH range 0.0 to 14 pH
View Details
pH / redox (ORP) industrial Kynar sensor - TBX556 - ABB Measurement & Analytics
Specs
Measures ORP Yes
Form Factor Hand Held 
Features and Functionality Automatic Temperature Compensation
View Details
2026 pH Analyzer - A062026020C - Metrohm USA, Inc.
Specs
Operating Temperature 41 to 104 F (5 to 40 C)
View Details
Aquarium pH Meter - PCE-PH20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
Operating Temperature 32 to 140 F (0 to 60 C)
View Details