The 723II is a digital pH and ORP monitor/controller featuring a 3½-digit backlit LCD display, built-in electronic calibration, and a heavy-duty 10 amp SPDT relay with selectable increasing or decreasing alarm operation. It includes automatic temperature compensation to 25°C over 0-100°C, an isolated 0-10 VDC recorder output, and an IP65/NEMA 4X-rated heavy-duty ABS enclosure measuring 152 x 122 x 96 mm. It operates on 115/230 VAC or 24 VAC power and supports a second alarm module or 4-20 mA output as optional features.
The advanced “isolated” circuitry of the 720 Series II pH/ORP Monitor/ controllers guarantees accurate and reliable measurements — completely eliminating ground-loop and noise issues.
The unique sensor preamp allows for longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability.
All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the displayed reading to 25°C. The TC may be disabled to conform with USP requirements.
Built-in electronic calibration allows for fast quality checks without buffers. (Note: for maximum system accuracy buffers are recommended).
A push-to-test button makes set point checks easy, while the internal alarm set discourages unauthorized adjustments.
Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above/below set point readings.
All 720 Series II models feature an IP65/ NEMA 4X water resistant and corrosion proof rated enclosure. Compact in size, at 152 x 122 mm/6 x 4.8 in., the 720 Series II models are suitable for panel, bench or surface mounting.
| Myron L Company | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | 723II |
| Product Name | 720 Series II Digital pH Monitor/Controller |
| Water Quality Parameters | Water Quality Measurement Instrument; pH |
| Form Factor | Lab / Benchtop; Panel |
| Instrument Specific Features | Automatic Temperature Compensation |
| pH range | 0.0 to 14 pH |
| pH Measurement Features | pH Reference Electrode Input |