Telatemp Corporation ACORN CON 6 CONDUCTIVITY METER W/ PROBE 356-0610

Description
These microprocessor-based meters feature easy, push-button operation that offers high accuracy at an extremely affordable price. A quick and easy single-point calibration covers all five ranges; for greater precision, single-points can be calibrated within each of the five measurement ranges. Additional features include a convenient HOLD function and auto-off function that shuts meter off after 20 minutes of nonuse. Programming functions allow customization of meter for temperature compensation, temperature coefficient, normalization, and cell constant. Meters include: protective rubber boot with stand, fast-response conductivity/TDS/tem perature probe (K = 1.0), and four AAA batteries. Kits include: protective rubber boot with stand, fast-response conductivity/TDS/tem perature probe (K = 1.0), conductivity calibration packets, sample bottles, rinse bottle, hard plastic carrying case, and four AAA batteries.
Description
These microprocessor-based meters feature easy, push-button operation that offers high accuracy at an extremely affordable price. A quick and easy single-point calibration covers all five ranges; for greater precision, single-points can be calibrated within each of the five measurement ranges. Additional features include a convenient HOLD function and auto-off function that shuts meter off after 20 minutes of nonuse. Programming functions allow customization of meter for temperature compensation, temperature coefficient, normalization, and cell constant. Meters include: protective rubber boot with stand, fast-response conductivity/TDS/tem perature probe (K = 1.0), and four AAA batteries. Kits include: protective rubber boot with stand, fast-response conductivity/TDS/tem perature probe (K = 1.0), conductivity calibration packets, sample bottles, rinse bottle, hard plastic carrying case, and four AAA batteries.

Suppliers

Company
Product
Description
Supplier Links
ACORN CON 6 CONDUCTIVITY METER W/ PROBE - 356-0610 - Telatemp Corporation
Fullerton, CA, USA
ACORN CON 6 CONDUCTIVITY METER W/ PROBE
356-0610
ACORN CON 6 CONDUCTIVITY METER W/ PROBE 356-0610
These microprocessor-based meters feature easy, push-button operation that offers high accuracy at an extremely affordable price. A quick and easy single-point calibration covers all five ranges; for greater precision, single-points can be calibrated within each of the five measurement ranges. Additional features include a convenient HOLD function and auto-off function that shuts meter off after 20 minutes of nonuse. Programming functions allow customization of meter for temperature compensation, temperature coefficient, normalization, and cell constant. Meters include: protective rubber boot with stand, fast-response conductivity/TDS/tem perature probe (K = 1.0), and four AAA batteries. Kits include: protective rubber boot with stand, fast-response conductivity/TDS/tem perature probe (K = 1.0), conductivity calibration packets, sample bottles, rinse bottle, hard plastic carrying case, and four AAA batteries.

These microprocessor-based meters feature easy, push-button operation that offers high accuracy at an extremely affordable price. A quick and easy single-point calibration covers all five ranges; for greater precision, single-points can be calibrated within each of the five measurement ranges.
Additional features include a convenient HOLD function and auto-off function that shuts meter off after 20 minutes of nonuse. Programming functions allow customization of meter for temperature compensation, temperature coefficient, normalization, and cell constant.
Meters include: protective rubber boot with stand, fast-response conductivity/TDS/temperature probe (K = 1.0), and four AAA batteries.
Kits include: protective rubber boot with stand, fast-response conductivity/TDS/temperature probe (K = 1.0), conductivity calibration packets, sample bottles, rinse bottle, hard plastic carrying case, and four AAA batteries.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Conductivity and Resistivity Meters
Product Number 356-0610
Product Name ACORN CON 6 CONDUCTIVITY METER W/ PROBE
Water Quality Parameters Measures Conductivity / Dissolved Solids (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

pH Meter - PCE-PH 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Iron analyzer - Aztec AW633 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details
Measurement - conductivity-resistivity - 159001833 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids; Measures Resistivity
Conductivity Range 100 to 100000 µS/cm
Electrical Output Analog Current; 4 to 20 mA
View Details
pDS pH/Conductivity Meter - EP11/PH - Myron L Company
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details