Telatemp Corporation 140FJ LC JAPANESE HOT WARNING LABEL 140°F 140FJ

Description
Model 140FJ LC Japanese Hot Warning Label 140F Reversible Liquid Crystal Design Response Temperature: 140°F Dimensions: 1.00" Square Label Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels
Description
Model 140FJ LC Japanese Hot Warning Label 140F Reversible Liquid Crystal Design Response Temperature: 140°F Dimensions: 1.00" Square Label Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels

Suppliers

Company
Product
Description
Supplier Links
140FJ LC JAPANESE HOT WARNING LABEL 140°F - 140FJ - Telatemp Corporation
Fullerton, CA, USA
140FJ LC JAPANESE HOT WARNING LABEL 140°F
140FJ
140FJ LC JAPANESE HOT WARNING LABEL 140°F 140FJ
Model 140FJ LC Japanese Hot Warning Label 140F Reversible Liquid Crystal Design Response Temperature: 140°F Dimensions: 1.00" Square Label Presentation: Adhesive-Backed Release Liner Packaged In Zip-Lock Poly Bags Minimum Order: 20 Labels

Model 140FJ LC Japanese Hot Warning Label 140F
Reversible Liquid Crystal Design
Response Temperature: 140°F
Dimensions: 1.00" Square Label
Presentation: Adhesive-Backed Release Liner
Packaged In Zip-Lock Poly Bags
Minimum Order: 20 Labels

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Safety Labels and Signs
Product Number 140FJ
Product Name 140FJ LC JAPANESE HOT WARNING LABEL 140°F
Safety / Warning Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 598282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Serial No, Pk100; Label Type Te Connectivity - 15J3935 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details