TE Connectivity Labels and Industrial Warning Signs 1878983-5

Description
Labels and Industrial Warning Signs
Request a Quote
Description
Labels and Industrial Warning Signs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Labels and Industrial Warning Signs
1878983-5
Labels and Industrial Warning Signs 1878983-5
Labels and Industrial Warning Signs

Labels and Industrial Warning Signs

Buy Now
Calibration Recall Labels, For Yr 2014, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity - 29X4489 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Recall Labels, For Yr 2014, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity
29X4489
Calibration Recall Labels, For Yr 2014, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity 29X4489
CALIBRATION RECALL LABELS, FOR YR 2014, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:1-12, 14; Label Colour:Magenta; Pack Quantity:200 RoHS Compliant: Yes

CALIBRATION RECALL LABELS, FOR YR 2014, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:1-12, 14; Label Colour:Magenta; Pack Quantity:200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 1878983-5 29X4489
Product Name Labels and Industrial Warning Signs Calibration Recall Labels, For Yr 2014, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details