TEKTELIC Communications Inc. RF Antennas T0004619

Description
865MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 870MHz 6dBi N Type Connector Mount
Request a Quote Datasheet
Description
865MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 870MHz 6dBi N Type Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2287-T0004619-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2287-T0004619-ND
RF Antennas 2287-T0004619-ND
865MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 870MHz 6dBi N Type Connector Mount

865MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 870MHz 6dBi N Type Connector Mount

Buy Now Datasheet
RF Antennas - T0004619 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
T0004619
RF Antennas T0004619
865MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 870MHz 6dBi N Type Connector Mount

865MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 870MHz 6dBi N Type Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2287-T0004619-ND T0004619
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 865.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers