TEKO Enclosures, Inc. Hand-Held Cases - Plastic TN33.30

Description
FEATURES: ABS enclosures with contoured shape Soft touch elastomer (TPU) edge grips created by multi-shot molding Ergonomic shape ideal for hand-held devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base & 4 fixing screws Accessory: aluminum top panel can be glued into top recess
Description
FEATURES: ABS enclosures with contoured shape Soft touch elastomer (TPU) edge grips created by multi-shot molding Ergonomic shape ideal for hand-held devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base & 4 fixing screws Accessory: aluminum top panel can be glued into top recess

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - TN33.30 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
TN33.30
Hand-Held Cases - Plastic TN33.30
FEATURES: ABS enclosures with contoured shape Soft touch elastomer (TPU) edge grips created by multi-shot molding Ergonomic shape ideal for hand-held devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base & 4 fixing screws Accessory: aluminum top panel can be glued into top recess

FEATURES:

  • ABS enclosures with contoured shape
  • Soft touch elastomer (TPU) edge grips
    created by multi-shot molding
  • Ergonomic shape ideal for hand-held devices
  • Simple assembly by four self-tapping screws
  • Recessed top for membrane keypads
  • Colors: black/dark gray or white/light gray
  • Pillars in top and base for PCB's
  • Matt surface finish ideal for printing
  • Supply: Top, base & 4 fixing screws
  • Accessory: aluminum top panel can
    be glued into top recess
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TN33.30
Product Name Hand-Held Cases - Plastic
Length 3.78 inch (96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 112-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details