TEKO Enclosures, Inc. Hand-Held Cases - Plastic TN23-B2.29

Description
FEATURES: As TEKNET cases, but also including: Battery compartment for 4 x 1.5V AA cells or 2 x 9V cell Supply: Top, base including battery compartment, contacts for 4x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery
Description
FEATURES: As TEKNET cases, but also including: Battery compartment for 4 x 1.5V AA cells or 2 x 9V cell Supply: Top, base including battery compartment, contacts for 4x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - TN23-B2.29 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
TN23-B2.29
Hand-Held Cases - Plastic TN23-B2.29
FEATURES: As TEKNET cases, but also including: Battery compartment for 4 x 1.5V AA cells or 2 x 9V cell Supply: Top, base including battery compartment, contacts for 4x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery

FEATURES:

  • As TEKNET cases, but also including:
  • Battery compartment for 4 x 1.5V AA
    cells or 2 x 9V cell
  • Supply: Top, base including battery
    compartment, contacts for 4x1.5V AA cells,
    battery compartment lid& 4 fixing screws
  • Accessory: Contact and lead for a 9V battery
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TN23-B2.29
Product Name Hand-Held Cases - Plastic
Length 3.78 inch (96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Box Latch-Hinged Type - SSM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details