TEKO Enclosures, Inc. Hand-Held Cases - Plastic TN23-B.30

Description
FEATURES: As TEKNET cases, but also including: Battery compartment for 2 x 1.5V AA cells or 1 x 9V cell Supply: Top, base including battery compartment, contacts for 2x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery
Description
FEATURES: As TEKNET cases, but also including: Battery compartment for 2 x 1.5V AA cells or 1 x 9V cell Supply: Top, base including battery compartment, contacts for 2x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - TN23-B.30 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
TN23-B.30
Hand-Held Cases - Plastic TN23-B.30
FEATURES: As TEKNET cases, but also including: Battery compartment for 2 x 1.5V AA cells or 1 x 9V cell Supply: Top, base including battery compartment, contacts for 2x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery

FEATURES:

  • As TEKNET cases, but also including:
  • Battery compartment for 2 x 1.5V AA
    cells or 1 x 9V cell
  • Supply: Top, base including battery
    compartment, contacts for 2x1.5V AA cells,
    battery compartment lid& 4 fixing screws
  • Accessory: Contact and lead for a 9V battery
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TN23-B.30
Product Name Hand-Held Cases - Plastic
Length 3.78 inch (96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Desktop Enclosures - 1965964 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 10.39 inch (264 mm)
Width 7.09 inch (180 mm)
View Details