TEKO Enclosures, Inc. Hand-Held Cases - Plastic TN21-B2.29

Description
FEATURES: As TEKNET cases, but also including: Battery compartment for 4 x 1.5V AA cells or 2 x 9V cell Supply: Top, base including battery compartment, contacts for 4x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery
Description
FEATURES: As TEKNET cases, but also including: Battery compartment for 4 x 1.5V AA cells or 2 x 9V cell Supply: Top, base including battery compartment, contacts for 4x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - TN21-B2.29 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
TN21-B2.29
Hand-Held Cases - Plastic TN21-B2.29
FEATURES: As TEKNET cases, but also including: Battery compartment for 4 x 1.5V AA cells or 2 x 9V cell Supply: Top, base including battery compartment, contacts for 4x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery

FEATURES:

  • As TEKNET cases, but also including:
  • Battery compartment for 4 x 1.5V AA
    cells or 2 x 9V cell
  • Supply: Top, base including battery
    compartment, contacts for 4x1.5V AA cells,
    battery compartment lid& 4 fixing screws
  • Accessory: Contact and lead for a 9V battery
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TN21-B2.29
Product Name Hand-Held Cases - Plastic
Length 3.78 inch (96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 139-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers