TEKO Enclosures, Inc. Hand-Held Cases - Plastic TN11.30

Description
FEATURES: ABS enclosures with contoured shape Soft touch elastomer (TPU) edge grips created by multi-shot molding Ergonomic shape ideal for hand-held devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base & 4 fixing screws Accessory: aluminum top panel can be glued into top recess
Description
FEATURES: ABS enclosures with contoured shape Soft touch elastomer (TPU) edge grips created by multi-shot molding Ergonomic shape ideal for hand-held devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base & 4 fixing screws Accessory: aluminum top panel can be glued into top recess

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - TN11.30 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
TN11.30
Hand-Held Cases - Plastic TN11.30
FEATURES: ABS enclosures with contoured shape Soft touch elastomer (TPU) edge grips created by multi-shot molding Ergonomic shape ideal for hand-held devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base & 4 fixing screws Accessory: aluminum top panel can be glued into top recess

FEATURES:

  • ABS enclosures with contoured shape
  • Soft touch elastomer (TPU) edge grips
    created by multi-shot molding
  • Ergonomic shape ideal for hand-held devices
  • Simple assembly by four self-tapping screws
  • Recessed top for membrane keypads
  • Colors: black/dark gray or white/light gray
  • Pillars in top and base for PCB's
  • Matt surface finish ideal for printing
  • Supply: Top, base & 4 fixing screws
  • Accessory: aluminum top panel can
    be glued into top recess
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TN11.30
Product Name Hand-Held Cases - Plastic
Length 3.78 inch (96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details