TEKO Enclosures, Inc. Sloping Top Cases TK33S.9

Description
FEATURES: Modern sloping top enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand
Description
FEATURES: Modern sloping top enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - TK33S.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
TK33S.9
Sloping Top Cases TK33S.9
FEATURES: Modern sloping top enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand

FEATURES:

  • Modern sloping top enclosures in
    ABS (UL 94 HB)
  • Ideal for desktop and portable devices
  • Colors: black RAL 9004 and white RAL 9002
  • PCB mounting pillars in top and base for
    Eurocards 100x160mm
  • Top recessed for fitting a membrane keypad
  • Simple assembly by four self-tapping screws
  • Version I - top and base molding
  • Version II - as I, but also with a IP65
    sealing kit
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TK33S.9
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers