TEKO Enclosures, Inc. Sloping Top Cases TK-F.7

Description
FEATURES: Modern mini enclosures in ABS (UL 94 HB) Ideal for handheld and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version TK-F - with flat top panel Version TK-S - with sloping top panel Assembled by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Modern mini enclosures in ABS (UL 94 HB) Ideal for handheld and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version TK-F - with flat top panel Version TK-S - with sloping top panel Assembled by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - TK-F.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
TK-F.7
Sloping Top Cases TK-F.7
FEATURES: Modern mini enclosures in ABS (UL 94 HB) Ideal for handheld and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version TK-F - with flat top panel Version TK-S - with sloping top panel Assembled by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Modern mini enclosures in ABS (UL 94 HB)
  • Ideal for handheld and desktop devices
  • Colors: black RAL 9004 and white RAL 9002
  • PCB mounting pillars in top and base
  • Top recessed for fitting a membrane keypad
  • Version TK-F - with flat top panel
  • Version TK-S - with sloping top panel
  • Assembled by four self-tapping screws
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TK-F.7
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
DATEC TERMINAL CASES 5.118 X 7.087 X 0.945 X 3.386 - 70016893 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details