TEKO Enclosures, Inc. Extruded Aluminum Enclosures TEKAM-31.7

Description
FEATURES: Modern extruded aluminium enclosures with diecast end panels Ideal for handheld, portable or wall mounted electronics Recessed areas in case extrusion and end panels for membrane keypads or products labels Type I - with flat end panels Type E - end panels with wall mounting ears Rubber sealing gaskets for end panels Internal guide rails for PCB's Simple assembly by eight self-tapping screws Painted finish: white or black Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 8 fixing screws
Description
FEATURES: Modern extruded aluminium enclosures with diecast end panels Ideal for handheld, portable or wall mounted electronics Recessed areas in case extrusion and end panels for membrane keypads or products labels Type I - with flat end panels Type E - end panels with wall mounting ears Rubber sealing gaskets for end panels Internal guide rails for PCB's Simple assembly by eight self-tapping screws Painted finish: white or black Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 8 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Enclosures - TEKAM-31.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Extruded Aluminum Enclosures
TEKAM-31.7
Extruded Aluminum Enclosures TEKAM-31.7
FEATURES: Modern extruded aluminium enclosures with diecast end panels Ideal for handheld, portable or wall mounted electronics Recessed areas in case extrusion and end panels for membrane keypads or products labels Type I - with flat end panels Type E - end panels with wall mounting ears Rubber sealing gaskets for end panels Internal guide rails for PCB's Simple assembly by eight self-tapping screws Painted finish: white or black Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 8 fixing screws

FEATURES:

  • Modern extruded aluminium enclosures
    with diecast end panels
  • Ideal for handheld, portable or wall mounted
    electronics
  • Recessed areas in case extrusion and end
    panels for membrane keypads or
    products labels
  • Type I - with flat end panels
  • Type E - end panels with wall mounting ears
  • Rubber sealing gaskets for end panels
  • Internal guide rails for PCB's
  • Simple assembly by eight self-tapping screws
  • Painted finish: white or black
  • Supply: Case extrusion, 2 end panels, 2
    sealing gaskets and 8 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TEKAM-31.7
Product Name Extruded Aluminum Enclosures
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
TK Series Enclosures - 130-505 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers