TEKO Enclosures, Inc. Extruded Aluminum Enclosures TEKAM-21.9

Description
FEATURES: Modern extruded aluminum enclosures with diecast end panels Ideal for handheld, portable or wall mounted electronics Recessed areas in case extrusion and end panels for membrane keypads or products labels Type I - with flat end panels Type E - end panels with wall mounting ears Rubber sealing gaskets for end panels Internal guide rails for PCB's Simple assembly by eight self-tapping screws Painted finish: white or black Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws
Description
FEATURES: Modern extruded aluminum enclosures with diecast end panels Ideal for handheld, portable or wall mounted electronics Recessed areas in case extrusion and end panels for membrane keypads or products labels Type I - with flat end panels Type E - end panels with wall mounting ears Rubber sealing gaskets for end panels Internal guide rails for PCB's Simple assembly by eight self-tapping screws Painted finish: white or black Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Enclosures - TEKAM-21.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Extruded Aluminum Enclosures
TEKAM-21.9
Extruded Aluminum Enclosures TEKAM-21.9
FEATURES: Modern extruded aluminum enclosures with diecast end panels Ideal for handheld, portable or wall mounted electronics Recessed areas in case extrusion and end panels for membrane keypads or products labels Type I - with flat end panels Type E - end panels with wall mounting ears Rubber sealing gaskets for end panels Internal guide rails for PCB's Simple assembly by eight self-tapping screws Painted finish: white or black Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

FEATURES:

  • Modern extruded aluminum enclosures
    with diecast end panels
  • Ideal for handheld, portable or wall mounted
    electronics
  • Recessed areas in case extrusion and end
    panels for membrane keypads or
    products labels
  • Type I - with flat end panels
  • Type E - end panels with wall mounting ears
  • Rubber sealing gaskets for end panels
  • Internal guide rails for PCB's
  • Simple assembly by eight self-tapping screws
  • Painted finish: white or black
  • Supply: Case extrusion, 2 end panels, 2
    sealing gaskets and 4 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TEKAM-21.9
Product Name Extruded Aluminum Enclosures
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details