TEKO Enclosures, Inc. Extruded Aluminum Enclosures TEKAM-13-E.9

Description
FEATURES: Modern extruded aluminum enclosures with diecast end panels Ideal for handheld, portable or wall mounted electronics Recessed areas in case extrusion and end panels for membrane keypads or products labels Type I - with flat end panels Type E - end panels with wall mounting ears Rubber sealing gaskets for end panels Internal guide rails for PCB's Simple assembly by four self-tapping screws Painted finish: white or black Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws
Description
FEATURES: Modern extruded aluminum enclosures with diecast end panels Ideal for handheld, portable or wall mounted electronics Recessed areas in case extrusion and end panels for membrane keypads or products labels Type I - with flat end panels Type E - end panels with wall mounting ears Rubber sealing gaskets for end panels Internal guide rails for PCB's Simple assembly by four self-tapping screws Painted finish: white or black Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Enclosures - TEKAM-13-E.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Extruded Aluminum Enclosures
TEKAM-13-E.9
Extruded Aluminum Enclosures TEKAM-13-E.9
FEATURES: Modern extruded aluminum enclosures with diecast end panels Ideal for handheld, portable or wall mounted electronics Recessed areas in case extrusion and end panels for membrane keypads or products labels Type I - with flat end panels Type E - end panels with wall mounting ears Rubber sealing gaskets for end panels Internal guide rails for PCB's Simple assembly by four self-tapping screws Painted finish: white or black Supply: Case extrusion, 2 end panels, 2 sealing gaskets and 4 fixing screws

FEATURES:

  • Modern extruded aluminum enclosures
    with diecast end panels
  • Ideal for handheld, portable or wall mounted
    electronics
  • Recessed areas in case extrusion and end
    panels for membrane keypads or
    products labels
  • Type I - with flat end panels
  • Type E - end panels with wall mounting ears
  • Rubber sealing gaskets for end panels
  • Internal guide rails for PCB's
  • Simple assembly by four self-tapping screws
  • Painted finish: white or black
  • Supply: Case extrusion, 2 end panels, 2
    sealing gaskets and 4 fixing screws
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TEKAM-13-E.9
Product Name Extruded Aluminum Enclosures
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details