TEKO Enclosures, Inc. Hand-Held Cases - Plastic SR22.7

Description
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand
Description
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - SR22.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
SR22.7
Hand-Held Cases - Plastic SR22.7
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand

FEATURES:

  • Universal enclosures in polystyrene
    (UL 94 HB)
  • Ideal for small electronic devices
  • Colors: black RAL 9004 or white
    RAL 9002
  • Easy assembly by self-tapping screws
  • Version I - base and top molding
  • Version II - base and top with mounting ears
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SR22.7
Product Name Hand-Held Cases - Plastic
Length 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBDU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832134 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 4.33 inch (110 mm)
Depth 1.5 inch (38 mm)
View Details