ExxonMobil Exceed PP1605MED is a polypropylene homopolymer resin for medical, electronics, and healthcare applications requiring low extractables and clarity. It is supplied as pellets for injection molding, with a melt flow rate of 32 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile yield strength of 33.3 MPa, a flexural modulus of 1350 MPa, and a notched Izod impact of 26 J/m. It is autoclave, steam, and ethylene oxide sterilizable, meets USP Class VI and ISO 10993 standards, and has a deflection temperature under load of 93.3°C at 66 psi.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP1605MED |
| Product Name | ExxonMobil™ Polypropylene (PP), Homopolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |