Teknic, Inc. Proximity Switch EGT12X02

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, 10 - 30 VDC, 250 MA, 1000 HZ, 2 MM SENSING DISTANCE, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, 10 - 30 VDC, 250 MA, 1000 HZ, 2 MM SENSING DISTANCE, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 211088842 - Radwell International
Willingboro, NJ, United States
Proximity Switch
211088842
Proximity Switch 211088842
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, 10 - 30 VDC, 250 MA, 1000 HZ, 2 MM SENSING DISTANCE, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, 10 - 30 VDC, 250 MA, 1000 HZ, 2 MM SENSING DISTANCE, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 211088842
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SIEN-M5B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers