1-11-106-65-2 -- K11 FAMILY METALLIC LEVEL SWITCH
TEKLAB ELECTRONIC
K11 Family Metallic Level Switch
1-11-106-65-2
Suppliers
K11 Family Metallic Level Switch
1-11-106-65-2
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
1-11-106-65-2 |
|
Product Name
|
K11 Family Metallic Level Switch |
|
Device Classification
|
Sensor Only
|
|
Repeatability (Point Level)
|
0.0394 +/-inch (1 +/-mm)
|
|
Number of Switch Points Range
|
1 (#)
|
|
Media Type
|
Liquid
|
|
Level Measurement Type
|
Single Point or Multi-Point Level
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Classification
Sensor Only
Measuring Range
0.5906 to 47.24 inch (15 to 1200 mm)
Level Measurement Type
Continuous Level
View Details
Device Classification
Sensor System
Number of Switch Points Range
1 (#)
Media Type
Dry material (Bulk solids and powders)
View Details
Media Type
Liquid
Maximum Operating Pressure
30 psi (21.11 m H2O)
Meter Technology Type
Other (Such as tilt etc.)
View Details
Plast-O-Matic Valves, Inc.
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details