TEGAM, Inc. Relative Humidity and Temperature Transmitter RH / RHT

Description
RH Temperature Transmitter 0-1 V TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA
Datasheet
Description
RH Temperature Transmitter 0-1 V TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Transmitter - RH / RHT - TEGAM, Inc.
Geneva, OH, United States
Relative Humidity and Temperature Transmitter
RH / RHT
Relative Humidity and Temperature Transmitter RH / RHT
RH Temperature Transmitter 0-1 V TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Built-in sensor Small size One year warranty Made in USA

RH Temperature Transmitter

0-1 V

TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. Humidity readings are temperature compensated and the RHT transmitters only require an unregulated DC supply voltage of 6 V to 30 V DC. Model RHT-10V produces a linear voltage from 0 V to 1 V representative of temperature and humidity. Because voltage is used instead of a current loop, less power is consumed which makes this model ideal for battery powered applications.

Technical Specifications

  • Humidity Range : 3% to 95% RH
  • Humidity Accuracy : ± 2%
  • Temperature Range : -20 °C to 75 °C
  • Temperature Accuracy : ± 0.6°C
  • Input : 6 V to 30 V DC supply
  • Temperature and RH output : 0 V to 1 V
  • Built-in sensor
  • Small size
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Data Acquisition
Product Number RH / RHT
Product Name Relative Humidity and Temperature Transmitter
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
Application General Lab & Industrial
Agency Approval CE Certification
Unlock Full Specs
to access all available technical data

Similar Products

16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6251-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details