TEGAM, Inc. Relative Humidity and Temperature Transmitter and Probe RDP

Description
RH Temperature Transmitter and Probe Stainless Steel Duct 0-10V TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices. Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : 0 °C to 100 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Transmitter built into the probe housing Water tight stainless steel housing One year warranty Made in USA
Datasheet
Description
RH Temperature Transmitter and Probe Stainless Steel Duct 0-10V TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices. Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : 0 °C to 100 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Transmitter built into the probe housing Water tight stainless steel housing One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Transmitter and Probe - RDP - TEGAM, Inc.
Geneva, OH, United States
Relative Humidity and Temperature Transmitter and Probe
RDP
Relative Humidity and Temperature Transmitter and Probe RDP
RH Temperature Transmitter and Probe Stainless Steel Duct 0-10V TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices. Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : 0 °C to 100 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 0 V to 1 V Transmitter built into the probe housing Water tight stainless steel housing One year warranty Made in USA

RH Temperature Transmitter and Probe

Stainless Steel Duct

0-10V

TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up and linearized output permit interfacing with most display or control devices.

Model RDP-10V outputs a 0 V to 1 V voltage indicating humidity for low power or battery powered applications.

Technical Specifications

  • Humidity Range : 3% to 95% RH
  • Humidity Accuracy : ± 2%
  • Temperature Range : 0 °C to 100 °C
  • Temperature Accuracy : ± 0.6°C
  • Input : 6 V to 30 V DC supply
  • Temperature and RH output : 0 V to 1 V
  • Transmitter built into the probe housing
  • Water tight stainless steel housing
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Data Acquisition
Product Number RDP
Product Name Relative Humidity and Temperature Transmitter and Probe
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount; Duct
Application General Lab & Industrial
Agency Approval CE Certification
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers
Wind Speed Data Logger - PCE-WL 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details