TEGAM, Inc. RF Power Sensor Calibration System, 9 kHz to 50 GHz PMX50-014

Description
RF Power Sensor Calibration System 9 kHz to 50 GHz TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power standards, workstation, software and accessories required for immediate productivity. The system is configured with instruments from different manufacturers that have been tested and verified by TEGAM to produce an accurate and repeatable calibration. Onsite installation and training are included with each complete system for a fast and trouble free start up. Automate Power Sensor Calibration with PS-CAL Due to the wide range of options, the PMX system is quoted on an as requested basis. Technical Specifications 8 piece system consists of the following: (2) 1830A, (1) 2505A, (1) 2510A, (2) CA-21-15 & (2) CA-14-2M Onsite training available Measurement range: 9 kHz to 18 GHz; -20 to +14 dBm Fastest method available Lowest total uncertainty Repeatable thermistor RF power standards Low overall cost of ownership Made in USA
Datasheet
Description
RF Power Sensor Calibration System 9 kHz to 50 GHz TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power standards, workstation, software and accessories required for immediate productivity. The system is configured with instruments from different manufacturers that have been tested and verified by TEGAM to produce an accurate and repeatable calibration. Onsite installation and training are included with each complete system for a fast and trouble free start up. Automate Power Sensor Calibration with PS-CAL Due to the wide range of options, the PMX system is quoted on an as requested basis. Technical Specifications 8 piece system consists of the following: (2) 1830A, (1) 2505A, (1) 2510A, (2) CA-21-15 & (2) CA-14-2M Onsite training available Measurement range: 9 kHz to 18 GHz; -20 to +14 dBm Fastest method available Lowest total uncertainty Repeatable thermistor RF power standards Low overall cost of ownership Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Sensor Calibration System, 9 kHz to 50 GHz - PMX50-014 - TEGAM, Inc.
Geneva, OH, United States
RF Power Sensor Calibration System, 9 kHz to 50 GHz
PMX50-014
RF Power Sensor Calibration System, 9 kHz to 50 GHz PMX50-014
RF Power Sensor Calibration System 9 kHz to 50 GHz TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power standards, workstation, software and accessories required for immediate productivity. The system is configured with instruments from different manufacturers that have been tested and verified by TEGAM to produce an accurate and repeatable calibration. Onsite installation and training are included with each complete system for a fast and trouble free start up. Automate Power Sensor Calibration with PS-CAL Due to the wide range of options, the PMX system is quoted on an as requested basis. Technical Specifications 8 piece system consists of the following: (2) 1830A, (1) 2505A, (1) 2510A, (2) CA-21-15 & (2) CA-14-2M Onsite training available Measurement range: 9 kHz to 18 GHz; -20 to +14 dBm Fastest method available Lowest total uncertainty Repeatable thermistor RF power standards Low overall cost of ownership Made in USA

RF Power Sensor Calibration System

9 kHz to 50 GHz

TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power standards, workstation, software and accessories required for immediate productivity. The system is configured with instruments from different manufacturers that have been tested and verified by TEGAM to produce an accurate and repeatable calibration. Onsite installation and training are included with each complete system for a fast and trouble free start up.

Automate Power Sensor Calibration with PS-CAL

Due to the wide range of options, the PMX system is quoted on an as requested basis.

Technical Specifications

  • 8 piece system consists of the following: (2) 1830A, (1) 2505A, (1) 2510A, (2) CA-21-15 & (2) CA-14-2M
  • Onsite training available
  • Measurement range: 9 kHz to 18 GHz; -20 to +14 dBm
  • Fastest method available
  • Lowest total uncertainty
  • Repeatable thermistor RF power standards
  • Low overall cost of ownership
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Calibration Instruments
Product Number PMX50-014
Product Name RF Power Sensor Calibration System, 9 kHz to 50 GHz
Calibrator Style Modular
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - S911 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details